CAP TANT 1UF 20% 10V 1005
Capacitor,1uF,10VDC,
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CWR09FB105MB | 52J6274 |
| Product Name | Capacitors - Tantalum Capacitors | Capacitor,1Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx |
| Technology | Single-Layer | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 1 microF |