Kyocera Corporation Crystals CT2016DB19200C0FLHA1

Description
19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CT2016DB19200C0FLHA1TR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - CT2016DB19200C0FLHA1 - 1030758-CT2016DB19200C0FLHA1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - CT2016DB19200C0FLHA1
1030758-CT2016DB19200C0FLHA1
Crystals - CT2016DB19200C0FLHA1 1030758-CT2016DB19200C0FLHA1
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1030758-CT2016DB1920 0C0FLHA1 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Frequency: 19.2MHz Frequency Stability: ±12ppm ESR: 80 Ohm Frequency Tolerance: ±10ppm Load Capacitance: 7pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 1030758-CT2016DB19200C0FLHA1
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Frequency: 19.2MHz
Frequency Stability: ±12ppm
ESR: 80 Ohm
Frequency Tolerance: ±10ppm
Load Capacitance: 7pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystals

Crystals

Supplier's Site
CRYSTAL 19.2000MHZ 7PF SMD

CRYSTAL 19.2000MHZ 7PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals Crystals
Product Number 478-CT2016DB19200C0FLHA1TR-ND 1030758-CT2016DB19200C0FLHA1 CT2016DB19200C0FLHA1 CT2016DB19200C0FLHA1
Product Name Crystals Crystals - CT2016DB19200C0FLHA1 Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 12 ppm 12 ppm 12 ppm
Load Capacitance 7 pF 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-S-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-40.000-10-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details