Kyocera Corporation RF Directional Coupler CP2816A0675ANTR

Description
CP2816 SERIES, 20W THIN FILM COU
Request a Quote Datasheet
Description
CP2816 SERIES, 20W THIN FILM COU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 478-CP2816A0675ANTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
478-CP2816A0675ANTR-ND
RF Directional Coupler 478-CP2816A0675ANTR-ND
CP2816 SERIES, 20W THIN FILM COU

CP2816 SERIES, 20W THIN FILM COU

Buy Now Datasheet
RF Directional Coupler - 478-CP2816A0675ANTRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
478-CP2816A0675ANTRDKR-ND
RF Directional Coupler 478-CP2816A0675ANTRDKR-ND
CP2816 SERIES, 20W THIN FILM COU

CP2816 SERIES, 20W THIN FILM COU

Buy Now Datasheet
RF Directional Coupler - 478-CP2816A0675ANTRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
478-CP2816A0675ANTRCT-ND
RF Directional Coupler 478-CP2816A0675ANTRCT-ND
CP2816 SERIES, 20W THIN FILM COU

CP2816 SERIES, 20W THIN FILM COU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 478-CP2816A0675ANTR-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 600.00 to 750.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-10M-12G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7500.00 to 16000.00 MHz
View Details
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
C09-0R426, DIRECTIONAL COUPLER - C09-0R426 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 450.00 to 26500.00 MHz
View Details