AVX Corporation RF Directional Coupler - CP0805B2442AWTR CP0805B2442AWTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 202731-CP0805B2442AW TR Packaging: Reel - TR Applications: Wireless LAN Coupler Type: Standard Frequency: 2.4GHz to 2.484GHz Coupling Factor: 13 ± 1dB Insertion Loss: 0.4dB Isolation: -24dB Return Loss: -23dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 202731-CP0805B2442AW TR Packaging: Reel - TR Applications: Wireless LAN Coupler Type: Standard Frequency: 2.4GHz to 2.484GHz Coupling Factor: 13 ± 1dB Insertion Loss: 0.4dB Isolation: -24dB Return Loss: -23dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0805B2442AWTR - 202731-CP0805B2442AWTR - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0805B2442AWTR
202731-CP0805B2442AWTR
RF Directional Coupler - CP0805B2442AWTR 202731-CP0805B2442AWTR
Manufacturer: AVX Corporation Win Source Part Number: 202731-CP0805B2442AW TR Packaging: Reel - TR Applications: Wireless LAN Coupler Type: Standard Frequency: 2.4GHz to 2.484GHz Coupling Factor: 13 ± 1dB Insertion Loss: 0.4dB Isolation: -24dB Return Loss: -23dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 202731-CP0805B2442AWTR
Packaging: Reel - TR
Applications: Wireless LAN
Coupler Type: Standard
Frequency: 2.4GHz to 2.484GHz
Coupling Factor: 13 ± 1dB
Insertion Loss: 0.4dB
Isolation: -24dB
Return Loss: -23dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0805
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 202731-CP0805B2442AWTR
Product Name RF Directional Coupler - CP0805B2442AWTR
Frequency 2.40E9 to 2.48E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details