AVX Corporation RF Directional Coupler - CP0805B1765AWTR CP0805B1765AWTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 202729-CP0805B1765AW TR Packaging: Reel - TR Coupler Type: Standard Frequency: 1.765GHz Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 202729-CP0805B1765AW TR Packaging: Reel - TR Coupler Type: Standard Frequency: 1.765GHz Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0805B1765AWTR - 202729-CP0805B1765AWTR - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0805B1765AWTR
202729-CP0805B1765AWTR
RF Directional Coupler - CP0805B1765AWTR 202729-CP0805B1765AWTR
Manufacturer: AVX Corporation Win Source Part Number: 202729-CP0805B1765AW TR Packaging: Reel - TR Coupler Type: Standard Frequency: 1.765GHz Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 202729-CP0805B1765AWTR
Packaging: Reel - TR
Coupler Type: Standard
Frequency: 1.765GHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 0805
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 202729-CP0805B1765AWTR
Product Name RF Directional Coupler - CP0805B1765AWTR
Frequency 1.77E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details