AVX Corporation RF Directional Coupler - CP0805B1765AW CP0805B1765AW

Description
Manufacturer: AVX Corporation Win Source Part Number: 202728-CP0805B1765AW Packaging: Reel - TR Coupler Type: Standard Frequency: 1.765GHz Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 202728-CP0805B1765AW Packaging: Reel - TR Coupler Type: Standard Frequency: 1.765GHz Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0805B1765AW - 202728-CP0805B1765AW - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0805B1765AW
202728-CP0805B1765AW
RF Directional Coupler - CP0805B1765AW 202728-CP0805B1765AW
Manufacturer: AVX Corporation Win Source Part Number: 202728-CP0805B1765AW Packaging: Reel - TR Coupler Type: Standard Frequency: 1.765GHz Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 202728-CP0805B1765AW
Packaging: Reel - TR
Coupler Type: Standard
Frequency: 1.765GHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 0805
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 202728-CP0805B1765AW
Product Name RF Directional Coupler - CP0805B1765AW
Frequency 1.77E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details