KYOCERA AVX COMPONENTS CORPORATION
CP0805B1747CSTR -- RF AND WIRELESS - RF DIRECTIONAL COUPLER
KYOCERA AVX Components Corporation
RF and Wireless - RF Directional Coupler
CP0805B1747CSTR
Description
DIRECTIONAL COUPLER
Description
DIRECTIONAL COUPLER
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
CP0805B1747CSTR |
|
Product Name
|
RF and Wireless - RF Directional Coupler |
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage
Other; 3V ~ 5V
Package Type
20-VFQFN Exposed Pad
View Details
Supply Voltage
Other; 1.8V ~ 3.6V
Operating Frequency
500 to 6000 MHz
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details
2 suppliers
Device Type
Receiver
Operating Frequency
0.5200 to 163 MHz
Bias Current
19.9 mA
View Details