AVX Corporation RF Directional Coupler - CP0805B1441AWTR CP0805B1441AWTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 202726-CP0805B1441AW TR Packaging: Reel - TR Applications: PDC Coupler Type: Standard Frequency: 1.429GHz to 1.453GHz Coupling Factor: 17 ± 1dB Insertion Loss: 0.25dB Isolation: -28dB Return Loss: -24dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 202726-CP0805B1441AW TR Packaging: Reel - TR Applications: PDC Coupler Type: Standard Frequency: 1.429GHz to 1.453GHz Coupling Factor: 17 ± 1dB Insertion Loss: 0.25dB Isolation: -28dB Return Loss: -24dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0805B1441AWTR - 202726-CP0805B1441AWTR - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0805B1441AWTR
202726-CP0805B1441AWTR
RF Directional Coupler - CP0805B1441AWTR 202726-CP0805B1441AWTR
Manufacturer: AVX Corporation Win Source Part Number: 202726-CP0805B1441AW TR Packaging: Reel - TR Applications: PDC Coupler Type: Standard Frequency: 1.429GHz to 1.453GHz Coupling Factor: 17 ± 1dB Insertion Loss: 0.25dB Isolation: -28dB Return Loss: -24dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 202726-CP0805B1441AWTR
Packaging: Reel - TR
Applications: PDC
Coupler Type: Standard
Frequency: 1.429GHz to 1.453GHz
Coupling Factor: 17 ± 1dB
Insertion Loss: 0.25dB
Isolation: -28dB
Return Loss: -24dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0805
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 202726-CP0805B1441AWTR
Product Name RF Directional Coupler - CP0805B1441AWTR
Frequency 1.43E9 to 1.45E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details