KYOCERA AVX Components Corporation RF and Wireless - RF Directional Coupler CP0603B0902BWTR

Description
RF DIR COUPLER 890-915MHZ 0603
Description
RF DIR COUPLER 890-915MHZ 0603

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - CP0603B0902BWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
CP0603B0902BWTR
RF and Wireless - RF Directional Coupler CP0603B0902BWTR
RF DIR COUPLER 890-915MHZ 0603

RF DIR COUPLER 890-915MHZ 0603

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number CP0603B0902BWTR
Product Name RF and Wireless - RF Directional Coupler
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - BCM4390DKWBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4760-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details