Kyocera Corporation RF Directional Coupler CP0603A1950LLTR

Description
RF Directional Coupler 1.95GHz 3W 0603 (1608 Metric)
Request a Quote Datasheet
Description
RF Directional Coupler 1.95GHz 3W 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A1950LLTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603A1950LLTR-ND
RF Directional Coupler CP0603A1950LLTR-ND
RF Directional Coupler 1.95GHz 3W 0603 (1608 Metric)

RF Directional Coupler 1.95GHz 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603A1950LLTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A1950LLTR
RF Directional Coupler CP0603A1950LLTR
RF Directional Coupler 1.95GHz 3W 0603 (1608 Metric)

RF Directional Coupler 1.95GHz 3W 0603 (1608 Metric)

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
CP0603A1950LLTR
RF and Wireless - RF Directional Coupler CP0603A1950LLTR
RF DIR COUPLER 1.95GHZ 0603

RF DIR COUPLER 1.95GHZ 0603

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0603A1950LLTR-ND CP0603A1950LLTR CP0603A1950LLTR
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

3 to 4GHz – Dual Directional Coupler - UIYDDCP5555A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 4000.00 MHz
Power 300.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CSM-23-12G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10000.00 to 14000.00 MHz
View Details