Kyocera Corporation RF Directional Coupler CP0603A1950CW

Description
RF Directional Coupler 1.95GHz 14dB 3W 0603 (1608 Metric)
Datasheet
Description
RF Directional Coupler 1.95GHz 14dB 3W 0603 (1608 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A1950CW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A1950CW
RF Directional Coupler CP0603A1950CW
RF Directional Coupler 1.95GHz 14dB 3W 0603 (1608 Metric)

RF Directional Coupler 1.95GHz 14dB 3W 0603 (1608 Metric)

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
CP0603A1950CW
RF and Wireless - RF Directional Coupler CP0603A1950CW
RF DIR COUPLER 1.95GHZ 0603

RF DIR COUPLER 1.95GHZ 0603

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers
Product Number CP0603A1950CW CP0603A1950CW
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 18GHz to 40GHz Rated at 30 Watts - HRT-HC(18000/40000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
View Details
Directional Couplers - WMHPC-80-520M-6dB-N - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 80.00 to 520.00 MHz
View Details
3 dB 90 Degree Hybrid Couplers 1230 - 1230 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 12400.00 MHz
Insertion Loss 1.40 dB
View Details