AVX Corporation RF Directional Coupler - CP0603A1900MNTR CP0603A1900MNTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 202717-CP0603A1900MN TR Packaging: Reel - TR Coupler Type: Standard Frequency: 1.9GHz Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 202717-CP0603A1900MN TR Packaging: Reel - TR Coupler Type: Standard Frequency: 1.9GHz Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A1900MNTR - 202717-CP0603A1900MNTR - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0603A1900MNTR
202717-CP0603A1900MNTR
RF Directional Coupler - CP0603A1900MNTR 202717-CP0603A1900MNTR
Manufacturer: AVX Corporation Win Source Part Number: 202717-CP0603A1900MN TR Packaging: Reel - TR Coupler Type: Standard Frequency: 1.9GHz Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 202717-CP0603A1900MNTR
Packaging: Reel - TR
Coupler Type: Standard
Frequency: 1.9GHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 0603
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 202717-CP0603A1900MNTR
Product Name RF Directional Coupler - CP0603A1900MNTR
Frequency 1.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-715 ZXC-715XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details