AVX Corporation RF/IF and RFID CP0603A1747MNTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 242965-CP0603A1747MN TR Category: RF/IF and RFID Family: RF Directional Coupler Family Name: CP0603A Alternative Parts (Cross-Reference): LDC151G7424Q-392; LDC151G9120Q-359; LDC151G8117Q-352; LDC151G7421Q-359; Introduction Date: December 31, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: AVX Corporation Win Source Part Number: 242965-CP0603A1747MN TR Category: RF/IF and RFID Family: RF Directional Coupler Family Name: CP0603A Alternative Parts (Cross-Reference): LDC151G7424Q-392; LDC151G9120Q-359; LDC151G8117Q-352; LDC151G7421Q-359; Introduction Date: December 31, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 242965-CP0603A1747MNTR - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: AVX Corporation Win Source Part Number: 242965-CP0603A1747MN TR Category: RF/IF and RFID Family: RF Directional Coupler Family Name: CP0603A Alternative Parts (Cross-Reference): LDC151G7424Q-392; LDC151G9120Q-359; LDC151G8117Q-352; LDC151G7421Q-359; Introduction Date: December 31, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 242965-CP0603A1747MNTR
Category: RF/IF and RFID
Family: RF Directional Coupler
Family Name: CP0603A
Alternative Parts (Cross-Reference): LDC151G7424Q-392; LDC151G9120Q-359; LDC151G8117Q-352; LDC151G7421Q-359;
Introduction Date: December 31, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 242965-CP0603A1747MNTR
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details