AVX Corporation RF Directional Coupler - CP0603A0836CWTR CP0603A0836CWTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 202712-CP0603A0836CW TR Packaging: Reel - TR Applications: AMPS Coupler Type: Standard Frequency: 824MHz to 849MHz Coupling Factor: 21 ± 1dB Insertion Loss: 0.25dB Isolation: -30dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 202712-CP0603A0836CW TR Packaging: Reel - TR Applications: AMPS Coupler Type: Standard Frequency: 824MHz to 849MHz Coupling Factor: 21 ± 1dB Insertion Loss: 0.25dB Isolation: -30dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A0836CWTR - 202712-CP0603A0836CWTR - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0603A0836CWTR
202712-CP0603A0836CWTR
RF Directional Coupler - CP0603A0836CWTR 202712-CP0603A0836CWTR
Manufacturer: AVX Corporation Win Source Part Number: 202712-CP0603A0836CW TR Packaging: Reel - TR Applications: AMPS Coupler Type: Standard Frequency: 824MHz to 849MHz Coupling Factor: 21 ± 1dB Insertion Loss: 0.25dB Isolation: -30dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 202712-CP0603A0836CWTR
Packaging: Reel - TR
Applications: AMPS
Coupler Type: Standard
Frequency: 824MHz to 849MHz
Coupling Factor: 21 ± 1dB
Insertion Loss: 0.25dB
Isolation: -30dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0603
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 202712-CP0603A0836CWTR
Product Name RF Directional Coupler - CP0603A0836CWTR
Frequency 8.24E8 to 8.49E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details