AVX Corporation RF Directional Coupler - CP0402A0836BNTR CP0402A0836BNTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 202702-CP0402A0836BN TR Packaging: Reel - TR Applications: AMPS Coupler Type: Standard Frequency: 824MHz to 849MHz Coupling Factor: 22dB Insertion Loss: 0.2dB Isolation: -48dB Return Loss: 28dB Categories: RF/IF and RFID Status: Active Case / Package: 0402 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 202702-CP0402A0836BN TR Packaging: Reel - TR Applications: AMPS Coupler Type: Standard Frequency: 824MHz to 849MHz Coupling Factor: 22dB Insertion Loss: 0.2dB Isolation: -48dB Return Loss: 28dB Categories: RF/IF and RFID Status: Active Case / Package: 0402 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0402A0836BNTR - 202702-CP0402A0836BNTR - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0402A0836BNTR
202702-CP0402A0836BNTR
RF Directional Coupler - CP0402A0836BNTR 202702-CP0402A0836BNTR
Manufacturer: AVX Corporation Win Source Part Number: 202702-CP0402A0836BN TR Packaging: Reel - TR Applications: AMPS Coupler Type: Standard Frequency: 824MHz to 849MHz Coupling Factor: 22dB Insertion Loss: 0.2dB Isolation: -48dB Return Loss: 28dB Categories: RF/IF and RFID Status: Active Case / Package: 0402 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 202702-CP0402A0836BNTR
Packaging: Reel - TR
Applications: AMPS
Coupler Type: Standard
Frequency: 824MHz to 849MHz
Coupling Factor: 22dB
Insertion Loss: 0.2dB
Isolation: -48dB
Return Loss: 28dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0402
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 202702-CP0402A0836BNTR
Product Name RF Directional Coupler - CP0402A0836BNTR
Frequency 8.24E8 to 8.49E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details