AVX Corporation RF Directional Coupler - CP0402A0836ANTR CP0402A0836ANTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 202701-CP0402A0836AN TR Packaging: Reel - TR Applications: AMPS Coupler Type: Standard Frequency: 824MHz to 849MHz Coupling Factor: 19.1dB Insertion Loss: 0.25dB Isolation: -43dB Return Loss: 32dB Categories: RF/IF and RFID Status: Active Case / Package: 0402 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 202701-CP0402A0836AN TR Packaging: Reel - TR Applications: AMPS Coupler Type: Standard Frequency: 824MHz to 849MHz Coupling Factor: 19.1dB Insertion Loss: 0.25dB Isolation: -43dB Return Loss: 32dB Categories: RF/IF and RFID Status: Active Case / Package: 0402 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0402A0836ANTR - 202701-CP0402A0836ANTR - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0402A0836ANTR
202701-CP0402A0836ANTR
RF Directional Coupler - CP0402A0836ANTR 202701-CP0402A0836ANTR
Manufacturer: AVX Corporation Win Source Part Number: 202701-CP0402A0836AN TR Packaging: Reel - TR Applications: AMPS Coupler Type: Standard Frequency: 824MHz to 849MHz Coupling Factor: 19.1dB Insertion Loss: 0.25dB Isolation: -43dB Return Loss: 32dB Categories: RF/IF and RFID Status: Active Case / Package: 0402 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 202701-CP0402A0836ANTR
Packaging: Reel - TR
Applications: AMPS
Coupler Type: Standard
Frequency: 824MHz to 849MHz
Coupling Factor: 19.1dB
Insertion Loss: 0.25dB
Isolation: -43dB
Return Loss: 32dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0402
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 202701-CP0402A0836ANTR
Product Name RF Directional Coupler - CP0402A0836ANTR
Frequency 8.24E8 to 8.49E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details