Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106880-CM03CG680J25
Termination: Wraparound
Length: 600 µm
Contact Plating: Tin
Capacitance: 68 pF
Tolerance: 5 %
Categories: Custom Parts
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Dielectric: C0G
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106880-CM03CG680J25AH |
| Product Name | Custom Parts - Custom Parts (B - D) - CM03CG680J25AH |