0.82µF ±10% 50V Ceramic Capacitor BR 2-DIP
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES
CAP CER 0.82UF 50V BR 2-DIP
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CKR24BR824KP-LL-ND | 52J1676 | CKR24BR824KP-LL |
| Product Name | Ceramic Capacitors | Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.8200 microF | 0.8200 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |