0.15µF ±10% 50V Ceramic Capacitor BR 2-DIP
CAP CER 0.15UF 50V BR 2-DIP
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CKR24BR154KM-ND | CKR24BR154KM |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1500 microF | 0.1500 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |