KYOCERA AVX Components Corporation Ceramic Capacitors CKR23BX682KR

Description
6800pF ±10% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet
Description
6800pF ±10% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR23BX682KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR23BX682KR-ND
Ceramic Capacitors CKR23BX682KR-ND
6800pF ±10% 200V Ceramic Capacitor BX 2-DIP

6800pF ±10% 200V Ceramic Capacitor BX 2-DIP

Buy Now Datasheet
Ceramic Capacitors - CKR23BX682KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR23BX682KR
Ceramic Capacitors CKR23BX682KR
CAP CER 6800PF 200V BX 2-DIP

CAP CER 6800PF 200V BX 2-DIP

Supplier's Site Datasheet
Capacitor,ceramic,6800Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx - 52J1466 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,6800Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx
52J1466
Capacitor,ceramic,6800Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx 52J1466
Capacitor,Ceramic,68 00pF,200VDC,10-% Tol,10+% Tol,BX-TC Code,-25,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,6800pF,200VDC,10-% Tol,10+% Tol,BX-TC Code,-25,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CKR23BX682KR-ND CKR23BX682KR 52J1466
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,6800Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C0805C331K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details