KYOCERA AVX Components Corporation Ceramic Capacitors CKR23BX272KP

Description
2700pF ±10% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet
Description
2700pF ±10% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR23BX272KP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR23BX272KP-ND
Ceramic Capacitors CKR23BX272KP-ND
2700pF ±10% 200V Ceramic Capacitor BX 2-DIP

2700pF ±10% 200V Ceramic Capacitor BX 2-DIP

Buy Now Datasheet
Capacitor,ceramic,2700Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx - 52J1416 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2700Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx
52J1416
Capacitor,ceramic,2700Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx 52J1416
Capacitor,Ceramic,27 00pF,200VDC,10-% Tol,10+% Tol,BX-TC Code,-25,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,2700pF,200VDC,10-% Tol,10+% Tol,BX-TC Code,-25,15%-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CKR23BX272KP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR23BX272KP
Ceramic Capacitors CKR23BX272KP
CAP CER 2700PF 200V BX 2-DIP

CAP CER 2700PF 200V BX 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CKR23BX272KP-ND 52J1416 CKR23BX272KP
Product Name Ceramic Capacitors Capacitor,ceramic,2700Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers