KYOCERA AVX Components Corporation Ceramic Capacitors CKR23BX103MS

Description
10000pF ±20% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet
Description
10000pF ±20% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR23BX103MS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR23BX103MS-ND
Ceramic Capacitors CKR23BX103MS-ND
10000pF ±20% 200V Ceramic Capacitor BX 2-DIP

10000pF ±20% 200V Ceramic Capacitor BX 2-DIP

Buy Now Datasheet
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx - 52J1339 - Newark, An Avnet Company
Chicago, IL, United States
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
52J1339
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx 52J1339
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CKR23BX103MS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR23BX103MS
Ceramic Capacitors CKR23BX103MS
CAP CER 10000PF 200V BX 2-DIP

CAP CER 10000PF 200V BX 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CKR23BX103MS-ND 52J1339 CKR23BX103MS
Product Name Ceramic Capacitors Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers