Kyocera Corporation Ceramic Capacitors CKR22CH8R2DR-LL

Description
8.2pF ±0.5pF 200V Ceramic Capacitor C0H 2-DIP
Request a Quote Datasheet
Description
8.2pF ±0.5pF 200V Ceramic Capacitor C0H 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR22CH8R2DR-LL-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR22CH8R2DR-LL-ND
Ceramic Capacitors CKR22CH8R2DR-LL-ND
8.2pF ±0.5pF 200V Ceramic Capacitor C0H 2-DIP

8.2pF ±0.5pF 200V Ceramic Capacitor C0H 2-DIP

Buy Now Datasheet
Ceramic Capacitors - CKR22CH8R2DR-LL - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR22CH8R2DR-LL
Ceramic Capacitors CKR22CH8R2DR-LL
CAP CER 8.2PF 200V C0H 2-DIP

CAP CER 8.2PF 200V C0H 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CKR22CH8R2DR-LL-ND CKR22CH8R2DR-LL
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
WVAC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Film Paper Film Capacitors - 105PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers