Kyocera Corporation Ceramic Capacitors CKR22CH2R7DS

Description
2.7pF ±0.5pF 200V Ceramic Capacitor C0H 2-DIP
Request a Quote Datasheet
Description
2.7pF ±0.5pF 200V Ceramic Capacitor C0H 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR22CH2R7DS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR22CH2R7DS-ND
Ceramic Capacitors CKR22CH2R7DS-ND
2.7pF ±0.5pF 200V Ceramic Capacitor C0H 2-DIP

2.7pF ±0.5pF 200V Ceramic Capacitor C0H 2-DIP

Buy Now Datasheet
Ceramic Capacitors - CKR22CH2R7DS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR22CH2R7DS
Ceramic Capacitors CKR22CH2R7DS
CAP CER 2.7PF 200V C0H 2-DIP

CAP CER 2.7PF 200V C0H 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CKR22CH2R7DS-ND CKR22CH2R7DS
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
WVAC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1726053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details