KYOCERA AVX Components Corporation Ceramic Capacitors CKR22CH150KR-LL

Description
15pF ±10% 200V Ceramic Capacitor C0H 2-DIP
Request a Quote Datasheet
Description
15pF ±10% 200V Ceramic Capacitor C0H 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR22CH150KR-LL-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR22CH150KR-LL-ND
Ceramic Capacitors CKR22CH150KR-LL-ND
15pF ±10% 200V Ceramic Capacitor C0H 2-DIP

15pF ±10% 200V Ceramic Capacitor C0H 2-DIP

Buy Now Datasheet
Ceramic Capacitors - CKR22CH150KR-LL - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR22CH150KR-LL
Ceramic Capacitors CKR22CH150KR-LL
CAP CER 15PF 200V C0H 2-DIP

CAP CER 15PF 200V C0H 2-DIP

Supplier's Site Datasheet
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx - 52J1276 - Newark, An Avnet Company
Chicago, IL, United States
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
52J1276
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx 52J1276
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CKR22CH150KR-LL-ND CKR22CH150KR-LL 52J1276
Product Name Ceramic Capacitors Ceramic Capacitors Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details