KYOCERA AVX Components Corporation Ceramic Capacitors CKR22CH100JS

Description
10pF ±5% 200V Ceramic Capacitor C0H 2-DIP
Request a Quote Datasheet
Description
10pF ±5% 200V Ceramic Capacitor C0H 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR22CH100JS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR22CH100JS-ND
Ceramic Capacitors CKR22CH100JS-ND
10pF ±5% 200V Ceramic Capacitor C0H 2-DIP

10pF ±5% 200V Ceramic Capacitor C0H 2-DIP

Buy Now Datasheet
Ceramic Capacitors - CKR22CH100JS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR22CH100JS
Ceramic Capacitors CKR22CH100JS
CAP CER 10PF 200V C0H 2-DIP

CAP CER 10PF 200V C0H 2-DIP

Supplier's Site Datasheet
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx - 52J1246 - Newark, An Avnet Company
Chicago, IL, United States
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
52J1246
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx 52J1246
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CKR22CH100JS-ND CKR22CH100JS 52J1246
Product Name Ceramic Capacitors Ceramic Capacitors Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P30R104M1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF3R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details