KYOCERA AVX Components Corporation Ceramic Capacitors CKR22CG821FP

Description
820pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
820pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR22CG821FP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR22CG821FP-ND
Ceramic Capacitors CKR22CG821FP-ND
820pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP

820pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitors - CKR22CG821FP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR22CG821FP
Ceramic Capacitors CKR22CG821FP
CAP CER 820PF 100V NP0 2-DIP

CAP CER 820PF 100V NP0 2-DIP

Supplier's Site Datasheet
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx - 52J1205 - Newark, An Avnet Company
Chicago, IL, United States
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
52J1205
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx 52J1205
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CKR22CG821FP-ND CKR22CG821FP 52J1205
Product Name Ceramic Capacitors Ceramic Capacitors Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - C1206C182J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details