KYOCERA AVX Components Corporation Ceramic Capacitors CKR22CG221FM

Description
220pF ±1% 200V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
220pF ±1% 200V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR22CG221FM-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR22CG221FM-ND
Ceramic Capacitors CKR22CG221FM-ND
220pF ±1% 200V Ceramic Capacitor C0G, NP0 2-DIP

220pF ±1% 200V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitors - CKR22CG221FM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR22CG221FM
Ceramic Capacitors CKR22CG221FM
CAP CER 220PF 200V NP0 2-DIP

CAP CER 220PF 200V NP0 2-DIP

Supplier's Site Datasheet
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx - 52J0910 - Newark, An Avnet Company
Chicago, IL, United States
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
52J0910
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx 52J0910
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CKR22CG221FM-ND CKR22CG221FM 52J0910
Product Name Ceramic Capacitors Ceramic Capacitors Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF150J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details