KYOCERA AVX Components Corporation Ceramic Capacitors CKR22CG182FR

Description
1800pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
1800pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR22CG182FR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR22CG182FR-ND
Ceramic Capacitors CKR22CG182FR-ND
1800pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP

1800pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx - 52J0886 - Newark, An Avnet Company
Chicago, IL, United States
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
52J0886
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx 52J0886
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CKR22CG182FR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR22CG182FR
Ceramic Capacitors CKR22CG182FR
CAP CER 1800PF 100V NP0 2-DIP

CAP CER 1800PF 100V NP0 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CKR22CG182FR-ND 52J0886 CKR22CG182FR
Product Name Ceramic Capacitors Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1726001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details