10000pF ±1% 50V Ceramic Capacitor C0G, NP0 2-DIP
CAP CER 10000PF 50V NP0 2-DIP
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CKR22CG103FP-LL-ND | CKR22CG103FP-LL |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |
| WVDC | 50 volts | 50 volts |