Kyocera Corporation Ceramic Capacitors CKR22BX103MR

Description
10000pF ±20% 100V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet
Description
10000pF ±20% 100V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR22BX103MR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR22BX103MR-ND
Ceramic Capacitors CKR22BX103MR-ND
10000pF ±20% 100V Ceramic Capacitor BX 2-DIP

10000pF ±20% 100V Ceramic Capacitor BX 2-DIP

Buy Now Datasheet
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx - 52J0570 - Newark, An Avnet Company
Chicago, IL, United States
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
52J0570
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx 52J0570
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CKR22BX103MR-ND 52J0570
Product Name Ceramic Capacitors Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details