Kyocera Corporation Ceramic Capacitors CKR22BX103KP

Description
10000pF ±10% 100V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1010-1213-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1010-1213-ND
Ceramic Capacitors 1010-1213-ND
10000pF ±10% 100V Ceramic Capacitor BX 2-DIP

10000pF ±10% 100V Ceramic Capacitor BX 2-DIP

Buy Now Datasheet
Capacitors Rohs Compliant Kyocera Avx - 83C5711 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Rohs Compliant Kyocera Avx
83C5711
Capacitors Rohs Compliant Kyocera Avx 83C5711
CAPACITORS ROHS COMPLIANT: YES

CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CKR22BX103KP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR22BX103KP
Ceramic Capacitors CKR22BX103KP
CAP CER 10000PF 100V BX 2-DIP

CAP CER 10000PF 100V BX 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1213-ND 83C5711 CKR22BX103KP
Product Name Ceramic Capacitors Capacitors Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH220J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Ceramic Capacitors - M22G272J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers