KYOCERA AVX Components Corporation Capacitor,ceramic,1500Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx CKR06BX152MS

Description
Capacitor,Ceramic,15 00pF,200VDC,20-% Tol,20+% Tol,BX-TC Code RoHS Compliant: Yes
Datasheet
Description
Capacitor,Ceramic,15 00pF,200VDC,20-% Tol,20+% Tol,BX-TC Code RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,1500Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx - 51J9774 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1500Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
51J9774
Capacitor,ceramic,1500Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx 51J9774
Capacitor,Ceramic,15 00pF,200VDC,20-% Tol,20+% Tol,BX-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,1500pF,200VDC,20-% Tol,20+% Tol,BX-TC Code RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CKR06BX152MS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR06BX152MS
Ceramic Capacitors CKR06BX152MS
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 51J9774 CKR06BX152MS
Product Name Capacitor,ceramic,1500Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers