Cap Ceramic 0.1uF 50V BX 10% Radial 5.08mm (0.01%FR) 125°C T/R Product overview: CKR05BX104KRVTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKR05BX104KRVTR1 can be used for catalog matching and distributor lookup.
Capacitor,Ceramic,10
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CKR05BX104KRVTR1 | CKR05BX104KRVTR1 | 51J6283 |
| Product Name | 0.1uF 50V Capacitor | Ceramic Capacitors | Capacitor,ceramic,100000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | ||
| WVDC | 50 volts |