AVX Corporation Ceramic Capacitors CK06BX684K

Description
0.68µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
0.68µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1010-1210-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1010-1210-ND
Ceramic Capacitors 1010-1210-ND
0.68µF ±10% 50V Ceramic Capacitor BX Radial

0.68µF ±10% 50V Ceramic Capacitor BX Radial

Buy Now Datasheet
Multilayer Ceramic Capacitor, Ck06 Series, 0.68 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx - 50R7643 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ck06 Series, 0.68 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
50R7643
Multilayer Ceramic Capacitor, Ck06 Series, 0.68 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx 50R7643
Multilayer Ceramic Capacitor, CK06 Series, 0.68 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, CK06 Series, 0.68 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Ceramic Capacitors - CK06BX684K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK06BX684K
Ceramic Capacitors CK06BX684K
CAP CER 0.68UF 50V BX RADIAL

CAP CER 0.68UF 50V BX RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1210-ND 50R7643 CK06BX684K
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Ck06 Series, 0.68 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK05BX393K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers