AVX Corporation Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial, Full Reel; Capacitance Kyocera Avx CK05BX102KTR1.

Description
CERAMIC CAPACITOR 1000PF, 200V, X7R, 10%, RADIAL, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 SeriesRoHS Compliant: No
Datasheet
Description
CERAMIC CAPACITOR 1000PF, 200V, X7R, 10%, RADIAL, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 SeriesRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial, Full Reel; Capacitance Kyocera Avx - 29AC3288 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial, Full Reel; Capacitance Kyocera Avx
29AC3288
Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial, Full Reel; Capacitance Kyocera Avx 29AC3288
CERAMIC CAPACITOR 1000PF, 200V, X7R, 10%, RADIAL, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 SeriesRoHS Compliant: No

CERAMIC CAPACITOR 1000PF, 200V, X7R, 10%, RADIAL, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 SeriesRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC3288
Product Name Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C133U020AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers