AVX Corporation Ceramic Capacitors CDR35BP223AJUR

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CDR35BP223AJUR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR35BP223AJUR-ND
Ceramic Capacitors 478-CDR35BP223AJUR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - CDR35BP223AJUR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR35BP223AJUR
Ceramic Capacitors CDR35BP223AJUR
CAP CER SMP MLC HI-REL

CAP CER SMP MLC HI-REL

Supplier's Site
Capacitor Ceramic, 0.022Uf, 50V, 1825 5%; Capacitance Kyocera Avx - 51J4989 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.022Uf, 50V, 1825 5%; Capacitance Kyocera Avx
51J4989
Capacitor Ceramic, 0.022Uf, 50V, 1825 5%; Capacitance Kyocera Avx 51J4989
CAPACITOR CERAMIC, 0.022UF, 50V, 1825 5%; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CDR Series; Qualification:- RoHS Compliant: No

CAPACITOR CERAMIC, 0.022UF, 50V, 1825 5%; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CDR Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-CDR35BP223AJUR-ND CDR35BP223AJUR 51J4989
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 0.022Uf, 50V, 1825 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details