KYOCERA AVX Components Corporation Ceramic Capacitors CDR34BX563BKSR

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CDR34BX563BKSR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR34BX563BKSR-ND
Ceramic Capacitors 478-CDR34BX563BKSR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Downers Grove, IL, United States
Military QPL Ceramic Chip Capacitors
CDR34BX563BKSR
Military QPL Ceramic Chip Capacitors CDR34BX563BKSR
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace

AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.

Features and Benefits

  • Voltage ratings: 50, 100V
  • Sizes: 0805, 1805, 1808, 1812, 1825, 2225
  • Capacitance Range: 10pF to 0.47uF

Typical Applications

  • Military
  • Defense
  • Aerospace
Supplier's Site Datasheet
Ceramic Capacitors - CDR34BX563BKSR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR34BX563BKSR
Ceramic Capacitors CDR34BX563BKSR
CAP CER SMP MLC HI-REL

CAP CER SMP MLC HI-REL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-CDR34BX563BKSR-ND CDR34BX563BKSR CDR34BX563BKSR
Product Name Ceramic Capacitors Military QPL Ceramic Chip Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Film Capacitors - 1943382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details