AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.
Features and Benefits
Typical Applications
0.1µF ±10% 50V Ceramic Capacitor BX 1812 (4532 Metric)
CAP CER 0.1UF 50V BX 1812
Capacitor,Ceramic,10
| Richardson RFPD | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDR34BX104AKSS | 1010-1036-2-ND | CDR34BX104AKSS | 51J4359 |
| Product Name | Military QPL Ceramic Chip Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,100000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |