KYOCERA AVX Components Corporation Ceramic Capacitors CDR34BP103AFWP

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CDR34BP103AFWP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR34BP103AFWP-ND
Ceramic Capacitors 478-CDR34BP103AFWP-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor,ceramic,10000Pf,50Vdc,1-% Tol,1+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 51J3748 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10000Pf,50Vdc,1-% Tol,1+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
51J3748
Capacitor,ceramic,10000Pf,50Vdc,1-% Tol,1+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 51J3748
Capacitor,Ceramic,10 000pF,50VDC,1-% Tol,1+% Tol,BP-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,10000pF,50VDC,1-% Tol,1+% Tol,BP-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-CDR34BP103AFWP-ND 51J3748
Product Name Ceramic Capacitors Capacitor,ceramic,10000Pf,50Vdc,1-% Tol,1+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Polymer - 336XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details