AVX Corporation Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx CDR33BX104AKUS\M

Description
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1210; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR Series; Product Width:2.5mmRoHS Compliant: No
Datasheet
Description
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1210; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR Series; Product Width:2.5mmRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx - 75M2732 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
75M2732
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx 75M2732
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1210; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR Series; Product Width:2.5mmRoHS Compliant: No

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1210; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR Series; Product Width:2.5mmRoHS Compliant: No

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 51J3210 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
51J3210
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 51J3210
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR Series RoHS Compliant: No

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75M2732
Product Name Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details