AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.
Features and Benefits
Typical Applications
SMP MLC HI-REL / BULK ROHS COMPLIANT: YES
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CDR33BP302AFUS | 21T6324 |
| Product Name | Military QPL Ceramic Chip Capacitors | Smp Mlc Hi-Rel / Bulk Rohs Compliant Kyocera Avx |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0030 microF | |
| Capacitance Tolerance | 1 (+/- %) | |
| WVDC | 50 volts |