AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.
Features and Benefits
Typical Applications
SMP MLC HI-REL / BULK ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDR32BX822BKMR | 478-CDR32BX822BKMR-ND | 74T3026 | CDR32BX822BKMR |
| Product Name | Military QPL Ceramic Chip Capacitors | Ceramic Capacitors | Smp Mlc Hi-Rel / Bulk Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0082 microF | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 100 volts | 100 volts | ||
| Configuration / Form Factor | Chip Capacitor |