KYOCERA AVX Components Corporation Military QPL Ceramic Chip Capacitors CDR32BP331BFWR\1

Description
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace
Request a Quote Datasheet
Description
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Military QPL Ceramic Chip Capacitors
CDR32BP331BFWR\1
Military QPL Ceramic Chip Capacitors CDR32BP331BFWR\1
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace

AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.

Features and Benefits

  • Voltage ratings: 50, 100V
  • Sizes: 0805, 1805, 1808, 1812, 1825, 2225
  • Capacitance Range: 10pF to 0.47uF

Typical Applications

  • Military
  • Defense
  • Aerospace
Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number CDR32BP331BFWR\1
Product Name Military QPL Ceramic Chip Capacitors
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details