Ceramic Capacitor
SMP MLC HI-REL / T&R ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-CDR32BP222AFUM-ZANAMTR-ND | 43X5464 |
| Product Name | Ceramic Capacitors | Smp Mlc Hi-Rel / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) |