CAPACITOR CERAMIC 1000PF 100V, C0G, 1%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:CDR Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 50J9279 |
| Product Name | Capacitor Ceramic 1000Pf 100V, C0G, 1%, 1206, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |