KYOCERA AVX Components Corporation Military QPL Ceramic Chip Capacitors CDR31BX103AKNR\250

Description
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace
Request a Quote Datasheet
Description
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Military QPL Ceramic Chip Capacitors
CDR31BX103AKNR\250
Military QPL Ceramic Chip Capacitors CDR31BX103AKNR\250
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace

AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.

Features and Benefits

  • Voltage ratings: 50, 100V
  • Sizes: 0805, 1805, 1808, 1812, 1825, 2225
  • Capacitance Range: 10pF to 0.47uF

Typical Applications

  • Military
  • Defense
  • Aerospace
Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number CDR31BX103AKNR\250
Product Name Military QPL Ceramic Chip Capacitors
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U050BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers