The CDR31 series comprises military-grade surface mount ceramic capacitors compliant with MIL-PRF-55681, designed for high-reliability applications. It is available in the 0805 package, measuring 2.00 mm by 1.25 mm with a maximum thickness of 1.3 mm. Rated voltages are 50 V and 100 V, with capacitance values from 1.0 pF to 10,000 pF. Temperature characteristics include BP (0 ± 30 ppm/°C without voltage, 0 ± 30 ppm/°C with rated voltage from -55°C to +125°C) and BX (±15% without voltage, +15% to -25% with rated voltage). Capacitance tolerances are B, C, D, F, J, K, and M. Termination options include palladium silver, silver-nickel-gold, solder coated, and tin/lead alloy. Failure rate levels are M, P, R, and S. Bulk packaging is standard; tape and reel or waffle pack are available on request.
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.
Features and Benefits
Typical Applications
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDR31BP680BFUR |
| Product Name | Military QPL Ceramic Chip Capacitors |
| Electrostatic Capacitors | Ceramic Composition |