KYOCERA AVX Components Corporation Military QPL Ceramic Chip Capacitors CDR31BP100BFSP

Description
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace
Request a Quote Datasheet
Description
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Military QPL Ceramic Chip Capacitors
CDR31BP100BFSP
Military QPL Ceramic Chip Capacitors CDR31BP100BFSP
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace

AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.

Features and Benefits

  • Voltage ratings: 50, 100V
  • Sizes: 0805, 1805, 1808, 1812, 1825, 2225
  • Capacitance Range: 10pF to 0.47uF

Typical Applications

  • Military
  • Defense
  • Aerospace
Supplier's Site Datasheet
Capacitor,ceramic,10Pf,100Vdc,1-% Tol,1+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 50J4393 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Pf,100Vdc,1-% Tol,1+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
50J4393
Capacitor,ceramic,10Pf,100Vdc,1-% Tol,1+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 50J4393
Capacitor,Ceramic,10 pF,100VDC,1-% Tol,1+% Tol,BP-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,10pF,100VDC,1-% Tol,1+% Tol,BP-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CDR31BP100BFSP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR31BP100BFSP
Ceramic Capacitors CDR31BP100BFSP
CAP CER SMP MLC HI-REL

CAP CER SMP MLC HI-REL

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CDR31BP100BFSP 50J4393 CDR31BP100BFSP
Product Name Military QPL Ceramic Chip Capacitors Capacitor,ceramic,10Pf,100Vdc,1-% Tol,1+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF
Capacitance Tolerance 1 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details