Kyocera Corporation Ceramic Capacitors CDR14BP132AJUS

Description
1300pF ±5% 50V Ceramic Capacitor BP 1111 (2828 Metric)
Request a Quote Datasheet
Description
1300pF ±5% 50V Ceramic Capacitor BP 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR14BP132AJUS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR14BP132AJUS-ND
Ceramic Capacitors CDR14BP132AJUS-ND
1300pF ±5% 50V Ceramic Capacitor BP 1111 (2828 Metric)

1300pF ±5% 50V Ceramic Capacitor BP 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR14BP132AJUS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR14BP132AJUS
Ceramic Capacitors CDR14BP132AJUS
CAP CER 1300PF 50V BP 1111

CAP CER 1300PF 50V BP 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR14BP132AJUS-ND CDR14BP132AJUS
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250A042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details